Texas Instruments High-Performance Analog 2.5V 200MA LDO Voltage Regulator IC LP2988AIMMX-2.5

Description
IC REG LINEAR 2.5V 200MA 8VSSOP Product overview: LP2988AIMMX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMMX-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 200MA 8VSSOP Product overview: LP2988AIMMX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMMX-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 200MA LDO Voltage Regulator IC
699-LP2988AIMMX-2.5
2.5V 200MA LDO Voltage Regulator IC 699-LP2988AIMMX-2.5
IC REG LINEAR 2.5V 200MA 8VSSOP Product overview: LP2988AIMMX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMMX-2.5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA 8VSSOP Product overview: LP2988AIMMX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMMX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMMX-2.5 - 779712-LP2988AIMMX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMMX-2.5
779712-LP2988AIMMX-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMMX-2.5 779712-LP2988AIMMX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 779712-LP2988AIMMX-2 .5 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Family Name: LP2988 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 3.7mA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-VSSOP Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.35V @ 200mA Alternative Parts (Cross-Reference): ADP7112ACBZ-2.5-R7; ILC7082AIM525X; ILC7082AIM525X_Q; XC62FP2502PR; Introduction Date: March 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779712-LP2988AIMMX-2.5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: LP2988
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.35V @ 200mA
Alternative Parts (Cross-Reference): ADP7112ACBZ-2.5-R7; ILC7082AIM525X; ILC7082AIM525X_Q; XC62FP2502PR;
Introduction Date: March 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - LP2988AIMMX-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2988AIMMX-2.5
Voltage Regulators - Linear LP2988AIMMX-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2988AIMMX-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2988AIMMX-2.5
PMIC - Voltage Regulators - Linear LP2988AIMMX-2.5
IC REG LINEAR 2.5V 200MA 8VSSOP

IC REG LINEAR 2.5V 200MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2988AIMMX-2.5 779712-LP2988AIMMX-2.5 LP2988AIMMX-2.5 LP2988AIMMX-2.5
Product Name 2.5V 200MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMMX-2.5 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1800 volts 0.3500 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49105KEVTR-J - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details