Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX-1.8 LP2985AIBPX-1.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 071772-LP2985AIBPX-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071772-LP2985AIBPX-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX-1.8 - 071772-LP2985AIBPX-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX-1.8
071772-LP2985AIBPX-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX-1.8 071772-LP2985AIBPX-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071772-LP2985AIBPX-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071772-LP2985AIBPX-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-uSMD
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
1.8V 150MA LDO Voltage Regulator IC
699-LP2985AIBPX-1.8
1.8V 150MA LDO Voltage Regulator IC 699-LP2985AIBPX-1.8
IC REG LINEAR 1.8V 150MA 5USMD Product overview: LP2985AIBPX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBPX-1.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 150MA 5USMD Product overview: LP2985AIBPX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBPX-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2985AIBPX-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AIBPX-1.8
Voltage Regulators - Linear LP2985AIBPX-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Buy Now
PMIC - Voltage Regulators - Linear - LP2985AIBPX-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AIBPX-1.8
PMIC - Voltage Regulators - Linear LP2985AIBPX-1.8
IC REG LINEAR 1.8V 150MA 5USMD

IC REG LINEAR 1.8V 150MA 5USMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 071772-LP2985AIBPX-1.8 699-LP2985AIBPX-1.8 LP2985AIBPX-1.8 LP2985AIBPX-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX-1.8 1.8V 150MA LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 5-uSMD Other; VFBGA Other; 5-VFBGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
3 suppliers