Texas Instruments High-Performance Analog 2.5V 200MA Voltage Regulator IC LP2987IMM-2.5

Description
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, BIPolar, PDSO8
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LP2987IMM-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2.5V 200MA Voltage Regulator IC
776-LP2987IMM-2.5
2.5V 200MA Voltage Regulator IC 776-LP2987IMM-2.5
IC REG LINEAR 2.5V 200MA 8VSSOP Product overview: LP2987IMM-2.5 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IMM-2.5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA 8VSSOP Product overview: LP2987IMM-2.5 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IMM-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1070539-LP2987IMM-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1070539-LP2987IMM-2.5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1070539-LP2987IMM-2.5
Win Source Part Number: 1070539-LP2987IMM-2. 5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 3.7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LP2986IMM-5.0; NCP623DM-33R2; LP2986AIMM-5.0; NCP623DM-33R2G; LP2988AIMM-3.0; MIC5357-SGYMMELP2987 IMM2.5; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current - Quiescent (Iq): 120 µA HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-LP2987IMM-2.5,N ATNSCLP2987IMM-2.5,2 156-LP2987IMM-2.5-NS TR-ND Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.35V @ 200mA

Win Source Part Number: 1070539-LP2987IMM-2.5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3.7 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2986IMM-5.0; NCP623DM-33R2; LP2986AIMM-5.0; NCP623DM-33R2G; LP2988AIMM-3.0; MIC5357-SGYMMELP2987IMM2.5;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current - Quiescent (Iq): 120 µA
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-LP2987IMM-2.5,NATNSCLP2987IMM-2.5,2156-LP2987IMM-2.5-NSTR-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.35V @ 200mA

Buy Now Datasheet
Voltage Regulators - Linear - LP2987IMM-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2987IMM-2.5
Voltage Regulators - Linear LP2987IMM-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear - LP2987IMM-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2987IMM-2.5
Voltage Regulators - Linear LP2987IMM-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2987IMM-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2987IMM-2.5
PMIC - Voltage Regulators - Linear LP2987IMM-2.5
IC REG LINEAR 2.5V 200MA 8VSSOP

IC REG LINEAR 2.5V 200MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2987IMM-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2987IMM-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2987IMM-2.5
IC REG LINEAR 2.5V 200MA 8VSSOP

IC REG LINEAR 2.5V 200MA 8VSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2987IMM-2.5 776-LP2987IMM-2.5 1070539-LP2987IMM-2.5 LP2987IMM-2.5 LP2987IMM-2.5 LP2987IMM-2.5
Product Name 2.5V 200MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type SSOP; Other; TSSOP8 Other; Bulk SSOP; Other; Bulk SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data