IC REG LINEAR 2.8V 150MA 5USMD
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985IBP-2.8/NOPB | LP2985IBP-2.8/NOPB |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-VFBGA | |
| Life Cycle Stage | Removed; Obsolete |