Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5X-3.0 LP2992AIM5X-3.0

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203172-LP2992AIM5X- 3.0 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203172-LP2992AIM5X- 3.0 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5X-3.0 - 1203172-LP2992AIM5X-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5X-3.0
1203172-LP2992AIM5X-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5X-3.0 1203172-LP2992AIM5X-3.0
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203172-LP2992AIM5X- 3.0 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203172-LP2992AIM5X-3.0
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Low-Power 250 mA SOT-23 LDO Voltage Regulator IC
699-LP2992AIM5X-3.0
Low-Power 250 mA SOT-23 LDO Voltage Regulator IC 699-LP2992AIM5X-3.0
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed for Use with Very Low ESR Output Capacitors Product overview: LP2992AIM5X-3.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 250 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2992AIM5X-3.0 can be used for catalog matching and distributor lookup.

Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed for Use with Very Low ESR Output Capacitors Product overview: LP2992AIM5X-3.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 250 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2992AIM5X-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1203172-LP2992AIM5X-3.0 699-LP2992AIM5X-3.0
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5X-3.0 Low-Power 250 mA SOT-23 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513095 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details