Texas Instruments High-Performance Analog Voltage Regulators LP2998MR/NOPB

Description
Termination Regulator PSOP8 EP
Request a Quote Datasheet
Description
Termination Regulator PSOP8 EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7616567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7616567P
Voltage Regulators 7616567P
Termination Regulator PSOP8 EP

Termination Regulator PSOP8 EP

Supplier's Site
Voltage Regulators - 1626327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1626327
Voltage Regulators 1626327
Termination Regulator PSOP8 EP

Termination Regulator PSOP8 EP

Supplier's Site
Voltage Regulators - 7616567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7616567
Voltage Regulators 7616567
Termination Regulator PSOP8 EP

Termination Regulator PSOP8 EP

Supplier's Site
Singapore, Singapore
1.5A 5.5V 1.39V Power Management IC
750-LP2998MR/NOPB
1.5A 5.5V 1.39V Power Management IC 750-LP2998MR/NOPB
DDR Termination Regulator, 1.5A, 2.2-5.5V In, 1.32-1.39V Out, HSOP Product overview: LP2998MR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5.5V, 1.39V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 5.5V, 1.39V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MR/NOPB can be used for catalog matching and distributor lookup.

DDR Termination Regulator, 1.5A, 2.2-5.5V In, 1.32-1.39V Out, HSOP Product overview: LP2998MR/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5.5V, 1.39V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 5.5V, 1.39V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MR/NOPB - 206508-LP2998MR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MR/NOPB
206508-LP2998MR/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MR/NOPB 206508-LP2998MR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206508-LP2998MR/NOPB Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad

Manufacturer: Texas Instruments
Win Source Part Number: 206508-LP2998MR/NOPB
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad

Buy Now Datasheet
Special Purpose Regulators - LP2998MR/NOPB - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
LP2998MR/NOPB
Special Purpose Regulators LP2998MR/NOPB
IC REG CONV DDR 1OUT 8SOPWRPAD

IC REG CONV DDR 1OUT 8SOPWRPAD

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LP2998MR/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP2998MR/NOPB
PMIC - Voltage Regulators - Special Purpose LP2998MR/NOPB
IC REG CONV DDR 1OUT 8SOPWRPAD

IC REG CONV DDR 1OUT 8SOPWRPAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 7616567P 1626327 7616567 750-LP2998MR/NOPB 206508-LP2998MR/NOPB LP2998MR/NOPB LP2998MR/NOPB
Product Name Voltage Regulators Voltage Regulators Voltage Regulators 1.5A 5.5V 1.39V Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MR/NOPB Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Regulator Category DC-DC Dc-dc PMIC - Voltage Regulators - Special Purpose
Package Type Other; PSOP Other; Psop Other; Psop Other; HSOP Other; 8-SO PowerPad SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Output Voltage Type Adjustable / Variable Adjustable / Variable Fixed; Adjustable / Variable
Unlock Full Specs
to access all available technical data