Texas Instruments LP2985-28 Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-28DBVTE4

Description
Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-28 Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise - LP2985-28DBVTE4 - Texas Instruments
Dallas, TX, United States
LP2985-28 Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise
LP2985-28DBVTE4
LP2985-28 Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-28DBVTE4
Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985-28DBVTE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985-28DBVTE4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985-28DBVTE4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985-28DBVTE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985-28DBVTE4
PMIC - Voltage Regulators - Linear LP2985-28DBVTE4
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 2.8V 150MA SOT23-5 - 815-LP2985-28DBVTE4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 150MA SOT23-5
815-LP2985-28DBVTE4
IC REG LINEAR 2.8V 150MA SOT23-5 815-LP2985-28DBVTE4
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985-28DBVTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985-28DBVTE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985-28DBVTE4
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2985-28DBVTE4 LP2985-28DBVTE4-ND LP2985-28DBVTE4 815-LP2985-28DBVTE4 LP2985-28DBVTE4
Product Name LP2985-28 Single Output LDO, 150mA, Fixed(2.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 2.8V 150MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers