Texas Instruments LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AIM5-3.6/NOPB

Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and micro SMD Packages - LP2985AIM5-3.6/NOPB - Texas Instruments
Dallas, TX, United States
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages
LP2985AIM5-3.6/NOPB
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AIM5-3.6/NOPB
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985AIM5-3.6/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985AIM5-3.6/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985AIM5-3.6/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985AIM5-3.6/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985AIM5-3.6/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985AIM5-3.6/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985AIM5-3.6/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985AIM5-3.6/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985AIM5-3.6/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB - 132134-LP2985AIM5-3.6/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB
132134-LP2985AIM5-3.6/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB 132134-LP2985AIM5-3.6/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132134-LP2985AIM5-3. 6/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 132134-LP2985AIM5-3.6/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
3.6V 150mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2985AIM5-3.6/NOPB
3.6V 150mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2985AIM5-3.6/NOPB
3.6V LDO Regulator, 150mA, 16V In, SOT-23, SM Product overview: LP2985AIM5-3.6/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985AIM5-3.6/N OPB can be used for catalog matching and distributor lookup.

3.6V LDO Regulator, 150mA, 16V In, SOT-23, SM Product overview: LP2985AIM5-3.6/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985AIM5-3.6/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 8122417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8122417
Voltage Regulators 8122417
TI,LP2985AIM5-3.6/NO PB,IC,

TI,LP2985AIM5-3.6/NOPB,IC,

Supplier's Site
Voltage Regulators - 8122417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8122417P
Voltage Regulators 8122417P
TI,LP2985AIM5-3.6/NO PB,IC,

TI,LP2985AIM5-3.6/NOPB,IC,

Supplier's Site
Voltage Regulators - 1219353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219353
Voltage Regulators 1219353
TI,LP2985AIM5-3.6/NO PB,IC,

TI,LP2985AIM5-3.6/NOPB,IC,

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985AIM5-3.6/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985AIM5-3.6/NOPB
IC REG LINEAR 3.6V 150MA SOT23-5

IC REG LINEAR 3.6V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985AIM5-3.6/NOPB
LDO Voltage Regulators LP2985AIM5-3.6/NOPB
LDO Voltage Regulators MicroPwr 150mA Low-Noise LDO Reg

LDO Voltage Regulators MicroPwr 150mA Low-Noise LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AIM5-3.6/NOPB
Voltage Regulators - Linear LP2985AIM5-3.6/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985AIM5-3.6/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985AIM5-3.6/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985AIM5-3.6/NOPB
IC REG LINEAR 3.6V 150MA SOT23-5

IC REG LINEAR 3.6V 150MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AIM5-3.6/NOPB
PMIC - Voltage Regulators - Linear LP2985AIM5-3.6/NOPB
IC REG LINEAR 3.6V 150MA SOT23-5

IC REG LINEAR 3.6V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985AIM5-3.6/NOPB LP2985AIM5-3.6/NOPBTR-ND 132134-LP2985AIM5-3.6/NOPB 776-LP2985AIM5-3.6/NOPB 8122417 8122417P LP2985AIM5-3.6/NOPB LP2985AIM5-3.6/NOPB LP2985AIM5-3.6/NOPB LP2985AIM5-3.6/NOPB LP2985AIM5-3.6/NOPB
Product Name LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.6/NOPB 3.6V 150mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 10 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 to ? volts 3.6 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details