Manufacturer: Texas Instruments
Win Source Part Number: 724622-LP2987AILD-5.
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-WDFN Exposed Pad
Maximum Supply Current: 3.7mA
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LP2987
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.35V at 200mA
Current - Quiescent (Iq): 120μA
5V Fixed LDO Regulator, 200mA, 0.35V Dropout, PDSO8/LLP-8 Product overview: LP2987AILD-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987AILD-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA 8WSON
IC REG LINEAR 5V 200MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 724622-LP2987AILD-5.0 | 699-LP2987AILD-5.0 | LP2987AILD-5.0 | 815-LP2987AILD-5.0 | LP2987AILD-5.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2987AILD-5.0 | 5V 200mA 0.35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 200MA 8WSON | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Obsolete | Removed; Obsolete | ||
| Special Features | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |