IC REG LINEAR 3V 200MA 8VSSOP
IC REG LINEAR 3V 200MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
| Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 815-LP2986AIMM-3.0 | LP2986AIMM-3.0 | LP2986AIMM-3.0 |
| Product Name | IC REG LINEAR 3V 200MA 8VSSOP | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Output Voltage | 3 volts | 3 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |