IC REG LINEAR 3V 200MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2987IMM-3.0/NOPB | LP2987IMM-3.0/NOPB |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.2000 amps | 0.2000 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Removed; Obsolete |