3.3V LDO Regulator, 500mA, 1.25% Acc, 16V In, VSSOP Product overview: LP2989IMMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989IMMX-3.3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP
IC REG LINEAR 3.3V 500MA 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2989IMMX-3.3 | 815-LP2989IMMX-3.3 | LP2989IMMX-3.3 | LP2989IMMX-3.3 |
| Product Name | 3.3V 500mA 16V LDO Voltage Regulator IC | IC REG LINEAR 3.3V 500MA 8VSSOP | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| IQ | 1.75E-4 amps | 1.75E-4 amps |