Single Output LDO, 150mA, Fixed(1.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
150-mA, 16-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP2985-18DBVRE4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985-18DBVRE4 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Sgl Output 150mA Fixed(1.8V) Lo Quies
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985-18DBVRE4 | LP2985-18DBVRE4-ND | 776-LP2985-18DBVRE4 | LP2985-18DBVRE4 | LP2985-18DBVRE4 | LP2985-18DBVRE4 | LP2985-18DBVRE4 |
| Product Name | LP2985-18 Single Output LDO, 150mA, Fixed(1.8V), 1.5% Tolerance, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOT-23 Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |