The LP2989 is a fixed-output 500-mA ultra low-dropout regulator designed for use with ceramic output capacitors, offering output voltages from 2.5 V to 5 V. It is available in an 8-pin WSON package measuring 4.00 mm × 4.00 mm, with an exposed thermal pad that should be connected to ground. The device operates with an input voltage range of 2.1 V to 16 V and maintains a dropout voltage of typically 310 mV at 500 mA. Quiescent current is typically 3 mA at full load and less than 0.8 µA in shutdown mode. Output voltage accuracy is 0.75% for the A grade. Junction temperature ranges from -40°C to 125°C. The regulator includes overtemperature and overcurrent protection, an error flag output, and low output noise when a 10-nF bypass capacitor is used.
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
IC REG LINEAR 2.8V 500MA 8WSON
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AILD-2.8/NOPB | LP2989AILD-2.8/NOPB | LP2989AILD-2.8/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SOIC,VSSOP,WSON | Other; 8-WDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Enable | |
| Output Voltage | 2.5 to 5 volts | 2.8 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |