The LP2985-N is a micropower, low-noise, ultra-low-dropout voltage regulator capable of delivering up to 150 mA of output current. It operates within an input voltage range of 2.5V to 16V and provides a fixed output voltage range of 1.2V to 5.0V with an output accuracy of ±0.5%. The device features a low quiescent current of 71 OºA at no load and 750 OºA at full load, along with a shutdown current of 1.12 OºA. It exhibits low output noise of 30 OºV RMS when used with a 10 nF bypass capacitor and has a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz and 40 dB at 1 MHz. The LP2985-N includes built-in protection features such as output current limiting and thermal protection, and it is stable with a minimum output capacitance of 2.2 µF. The device is packaged in a compact 5-pin SOT-23 (DBV) package, making it suitable for applications in low-voltage microcontrollers, mobile radios, and various consumer electronics.
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125
IC REG LINEAR 2.8V 150MA 5DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
IC REG LINEAR 2.8V 150MA 5DSBGA
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2985ITP-2.8/NOPB | LP2985ITP-2.8/NOPB | LP2985ITP-2.8/NOPB | LP2985ITP-2.8/NOPB |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23 | Other; 5-UFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | ||
| Output Voltage | 1.8 to 10 volts | 2.8 to ? volts | 2.8 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |