Texas Instruments High-Performance Analog 2.7V 150mA 16V SOT-23 LDO Voltage Regulator IC LP2985IM5X-2.7

Description
2.7V Fixed LDO Regulator, 150mA, SOT-23-5, 16V In, 3% Acc Product overview: LP2985IM5X-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IM5X-2.7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.7V Fixed LDO Regulator, 150mA, SOT-23-5, 16V In, 3% Acc Product overview: LP2985IM5X-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IM5X-2.7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985IM5X-2.7 is a low-noise linear voltage regulator capable of delivering up to 150 mA of output current. It operates with a dropout voltage of only 300 mV, making it suitable for battery-powered applications. The device features a precision output voltage tolerance of 1% and low quiescent current, drawing only 75 µA at a 1 mA load and 850 µA at full load. It is designed to work with ceramic output capacitors with low equivalent series resistance (ESR) as low as 5 m,Ѷ, ensuring stability and performance. The LP2985IM5X-2.7 is available in a compact SOT-23 package and can operate over a junction temperature range of -40°C to 125°C. This regulator is ideal for applications such as cellular phones, laptops, and personal digital assistants.

Datasheet Summary
Powered by GS/AI

The LP2985IM5X-2.7 is a low-noise linear voltage regulator capable of delivering up to 150 mA of output current. It operates with a dropout voltage of only 300 mV, making it suitable for battery-powered applications. The device features a precision output voltage tolerance of 1% and low quiescent current, drawing only 75 µA at a 1 mA load and 850 µA at full load. It is designed to work with ceramic output capacitors with low equivalent series resistance (ESR) as low as 5 m,Ѷ, ensuring stability and performance. The LP2985IM5X-2.7 is available in a compact SOT-23 package and can operate over a junction temperature range of -40°C to 125°C. This regulator is ideal for applications such as cellular phones, laptops, and personal digital assistants.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 150mA 16V SOT-23 LDO Voltage Regulator IC
699-LP2985IM5X-2.7
2.7V 150mA 16V SOT-23 LDO Voltage Regulator IC 699-LP2985IM5X-2.7
2.7V Fixed LDO Regulator, 150mA, SOT-23-5, 16V In, 3% Acc Product overview: LP2985IM5X-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IM5X-2.7 can be used for catalog matching and distributor lookup.

2.7V Fixed LDO Regulator, 150mA, SOT-23-5, 16V In, 3% Acc Product overview: LP2985IM5X-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IM5X-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - LP2985IM5X-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5X-2.7
Voltage Regulators - Linear LP2985IM5X-2.7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985IM5X-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5X-2.7
PMIC - Voltage Regulators - Linear LP2985IM5X-2.7
IC REG LINEAR 2.7V 150MA SOT23-5

IC REG LINEAR 2.7V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2985IM5X-2.7 LP2985IM5X-2.7 LP2985IM5X-2.7
Product Name 2.7V 150mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 2.7 volts 2.7 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
IQ 9.50E-5 amps 9.50E-5 amps
Unlock Full Specs
to access all available technical data