Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2985IBP-1.8 LP2985IBP-1.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203014-LP2985IBP-1. 8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-VFBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: LP2985 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 5-uSMD Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.58V @ 150mA Alternative Parts (Cross-Reference): MAX8881EUT18+; MAX8881EUT18; MAX8881EUT18-T; Introduction Date: May 01, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203014-LP2985IBP-1. 8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-VFBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: LP2985 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 5-uSMD Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.58V @ 150mA Alternative Parts (Cross-Reference): MAX8881EUT18+; MAX8881EUT18; MAX8881EUT18-T; Introduction Date: May 01, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2985IBP-1.8 - 1203014-LP2985IBP-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IBP-1.8
1203014-LP2985IBP-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP2985IBP-1.8 1203014-LP2985IBP-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1203014-LP2985IBP-1. 8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-VFBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: LP2985 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 5-uSMD Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.58V @ 150mA Alternative Parts (Cross-Reference): MAX8881EUT18+; MAX8881EUT18; MAX8881EUT18-T; Introduction Date: May 01, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203014-LP2985IBP-1.8
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-VFBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: LP2985
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 5-uSMD
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.58V @ 150mA
Alternative Parts (Cross-Reference): MAX8881EUT18+; MAX8881EUT18; MAX8881EUT18-T;
Introduction Date: May 01, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 150MA LDO Voltage Regulator IC
699-LP2985IBP-1.8
1.8V 150MA LDO Voltage Regulator IC 699-LP2985IBP-1.8
IC REG LINEAR 1.8V 150MA 5USMD Product overview: LP2985IBP-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IBP-1.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 150MA 5USMD Product overview: LP2985IBP-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IBP-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2985IBP-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IBP-1.8
Voltage Regulators - Linear LP2985IBP-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Buy Now
PMIC - Voltage Regulators - Linear - LP2985IBP-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IBP-1.8
PMIC - Voltage Regulators - Linear LP2985IBP-1.8
IC REG LINEAR 1.8V 150MA 5USMD

IC REG LINEAR 1.8V 150MA 5USMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1203014-LP2985IBP-1.8 699-LP2985IBP-1.8 LP2985IBP-1.8 LP2985IBP-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2985IBP-1.8 1.8V 150MA LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 5-VFBGA Other; VFBGA Other; 5-VFBGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3333ARMZ-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details