Texas Instruments LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AITP-2.6/NOPB

Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and micro SMD Packages - LP2985AITP-2.6/NOPB - Texas Instruments
Dallas, TX, United States
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages
LP2985AITP-2.6/NOPB
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AITP-2.6/NOPB
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125

Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985AITP-2.6/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AITP-2.6/NOPB
PMIC - Voltage Regulators - Linear LP2985AITP-2.6/NOPB
IC REG LINEAR 2.6V 150MA 5DSBGA

IC REG LINEAR 2.6V 150MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985AITP-2.6/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985AITP-2.6/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985AITP-2.6/NOPB
IC REG LINEAR 2.6V 150MA 5DSBGA

IC REG LINEAR 2.6V 150MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear - LP2985AITP-2.6/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AITP-2.6/NOPB
Voltage Regulators - Linear LP2985AITP-2.6/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985AITP-2.6/NOPB LP2985AITP-2.6/NOPB LP2985AITP-2.6/NOPB LP2985AITP-2.6/NOPB
Product Name LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Enable
Output Voltage 1.8 to 10 volts 2.6 volts 2.6 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24308DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 1.5 amps
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25616RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details