Manufacturer: Texas Instruments
Win Source Part Number: 779697-LP2985AIBP-2.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-VFBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: LP2985-N
Output Voltage: 2.4V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 5-uSMD
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.58V @ 150mA
Alternative Parts (Cross-Reference): XC62GP2412PL; XC62FP2402TB; RT9161-24GZT; XC62GP2422PR;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.4V 150MA 5USMD Product overview: LP2985AIBP-2.4 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985AIBP-2.4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.4V 150MA 5USMD
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)
IC REG LINEAR 2.4V 150MA 5USMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 779697-LP2985AIBP-2.4 | 776-LP2985AIBP-2.4 | LP2985AIBP-2.4 | LP2985AIBP-2.4 | LP2985AIBP-2.4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBP-2.4 | 2.4V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-VFBGA | Other; Bulk | Other; 5-VFBGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |