Texas Instruments LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise LP2985A-18DBVRE4

Description
Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise - LP2985A-18DBVRE4 - Texas Instruments
Dallas, TX, United States
LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise
LP2985A-18DBVRE4
LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise LP2985A-18DBVRE4
Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985A-18DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985A-18DBVRE4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985A-18DBVRE4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 150mA SOT-23 LDO Voltage Regulator IC
776-LP2985A-18DBVRE4
1.8V 150mA SOT-23 LDO Voltage Regulator IC 776-LP2985A-18DBVRE4
1.8V 150mA LDO Regulator, 1% Acc, SOT-23-5 Product overview: LP2985A-18DBVRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-18DBVRE4 can be used for catalog matching and distributor lookup.

1.8V 150mA LDO Regulator, 1% Acc, SOT-23-5 Product overview: LP2985A-18DBVRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-18DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRE4 - 811661-LP2985A-18DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRE4
811661-LP2985A-18DBVRE4
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRE4 811661-LP2985A-18DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 811661-LP2985A-18DBV RE4 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.58V at 150mA Current - Quiescent (Iq): 95μA Part Number Series: LP2985A-18 Current - Supply (Maximum): 2.5mA

Manufacturer: Texas Instruments
Win Source Part Number: 811661-LP2985A-18DBVRE4
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.58V at 150mA
Current - Quiescent (Iq): 95μA
Part Number Series: LP2985A-18
Current - Supply (Maximum): 2.5mA

Buy Now
PMIC - Voltage Regulators - Linear - LP2985A-18DBVRE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985A-18DBVRE4
PMIC - Voltage Regulators - Linear LP2985A-18DBVRE4
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985A-18DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985A-18DBVRE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985A-18DBVRE4
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2985A-18DBVRE4 LP2985A-18DBVRE4-ND 776-LP2985A-18DBVRE4 811661-LP2985A-18DBVRE4 LP2985A-18DBVRE4 LP2985A-18DBVRE4
Product Name LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 150mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRE4 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details