Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
IC REG LINEAR 3.8V 200MA 8WSON
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988ILDX-3.8 | LP2988ILDX-3.8 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-WDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.8 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps |