IC REG LDO 3.8V 0.2A 8VSSOP Product overview: LP2987AIMM-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987AIMM-3.8 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 126209-LP2987AIMM-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
IC REG LINEAR 3.8V 200MA 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2987AIMM-3.8 | 126209-LP2987AIMM-3.8 | LP2987AIMM-3.8 | LP2987AIMM-3.8 |
| Product Name | 3.8V 0.2A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2987AIMM-3.8 | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; Reel - TR | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 3.8 volts | 3.8 volts | 3.8 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| Dropout Voltage | 0.3500 volts | 0.3500 volts |