Manufacturer: Texas Instruments
Win Source Part Number: 121868-LP2985AIBP-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-uSMD
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR 2.8V 150MA 5USMD Product overview: LP2985AIBP-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBP-2.8 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 150MA 5USMD
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 121868-LP2985AIBP-2.8 | 699-LP2985AIBP-2.8 | LP2985AIBP-2.8 | LP2985AIBP-2.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBP-2.8 | 2.8V 150MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; 5-uSMD | Other; VFBGA | Other; 5-VFBGA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |