Texas Instruments High-Performance Analog 3V 200MA LDO Voltage Regulator IC LP2986AILD-3.0

Description
IC REG LINEAR 3V 200MA 8WSON Product overview: LP2986AILD-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2986AILD-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 200MA 8WSON Product overview: LP2986AILD-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2986AILD-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 200MA LDO Voltage Regulator IC
699-LP2986AILD-3.0
3V 200MA LDO Voltage Regulator IC 699-LP2986AILD-3.0
IC REG LINEAR 3V 200MA 8WSON Product overview: LP2986AILD-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2986AILD-3.0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA 8WSON Product overview: LP2986AILD-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2986AILD-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP2986AILD-3.0 - 732039-LP2986AILD-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2986AILD-3.0
732039-LP2986AILD-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2986AILD-3.0 732039-LP2986AILD-3.0
Manufacturer: Texas Instruments Win Source Part Number: 732039-LP2986AILD-3. 0 Packaging: Cut Tape (CT) Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-WDFN Exposed Pad Maximum Supply Current: 3.7mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LP2986 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.35V at 200mA Current - Quiescent (Iq): 120μA

Manufacturer: Texas Instruments
Win Source Part Number: 732039-LP2986AILD-3.0
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-WDFN Exposed Pad
Maximum Supply Current: 3.7mA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LP2986
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.35V at 200mA
Current - Quiescent (Iq): 120μA

Buy Now
Voltage Regulators - Linear - LP2986AILD-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2986AILD-3.0
Voltage Regulators - Linear LP2986AILD-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2986AILD-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2986AILD-3.0
PMIC - Voltage Regulators - Linear LP2986AILD-3.0
IC REG LINEAR 3V 200MA 8WSON

IC REG LINEAR 3V 200MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2986AILD-3.0 732039-LP2986AILD-3.0 LP2986AILD-3.0 LP2986AILD-3.0
Product Name 3V 200MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2986AILD-3.0 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1800 volts 0.3500 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Fixed; Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details