Texas Instruments LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise LP2985A-18DBVRG4

Description
Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise - LP2985A-18DBVRG4 - Texas Instruments
Dallas, TX, United States
LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise
LP2985A-18DBVRG4
LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise LP2985A-18DBVRG4
Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LP2985A-18DBVRG4
SOT-23 Voltage Regulator IC 776-LP2985A-18DBVRG4
150-mA, 16-V, low-dropout voltage regulator with high-accuracy 5-SOT-23 -40 to 125 Product overview: LP2985A-18DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-18DBVRG4 can be used for catalog matching and distributor lookup.

150-mA, 16-V, low-dropout voltage regulator with high-accuracy 5-SOT-23 -40 to 125 Product overview: LP2985A-18DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-18DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRG4 - 093720-LP2985A-18DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRG4
093720-LP2985A-18DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRG4 093720-LP2985A-18DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 093720-LP2985A-18DBV RG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093720-LP2985A-18DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985A-18DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985A-18DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985A-18DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 1.8V 150MA SOT23-5 - 815-LP2985A-18DBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 150MA SOT23-5
815-LP2985A-18DBVRG4
IC REG LINEAR 1.8V 150MA SOT23-5 815-LP2985A-18DBVRG4
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2985A-18DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985A-18DBVRG4
PMIC - Voltage Regulators - Linear LP2985A-18DBVRG4
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985A-18DBVRG4
LDO Voltage Regulators LP2985A-18DBVRG4
LDO Voltage Regulators Sgl Output 150mA Fixed(1.8V) Lo Quies

LDO Voltage Regulators Sgl Output 150mA Fixed(1.8V) Lo Quies

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985A-18DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985A-18DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985A-18DBVRG4
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2985A-18DBVRG4 776-LP2985A-18DBVRG4 093720-LP2985A-18DBVRG4 LP2985A-18DBVRG4-ND 815-LP2985A-18DBVRG4 LP2985A-18DBVRG4 LP2985A-18DBVRG4 LP2985A-18DBVRG4
Product Name LP2985A-18 Single Output LDO, 150mA, Fixed(1.8V), 1.0% Tolerance, Low Quiescent Current, Low Noise SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985A-18DBVRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.8V 150MA SOT23-5 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
3 suppliers