Texas Instruments LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-25DBVTG4

Description
Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise - LP2985-25DBVTG4 - Texas Instruments
Dallas, TX, United States
LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise
LP2985-25DBVTG4
LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-25DBVTG4
Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA SOT23 LDO Voltage Regulator IC
699-LP2985-25DBVTG4
2.5V 150MA SOT23 LDO Voltage Regulator IC 699-LP2985-25DBVTG4
IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: LP2985-25DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985-25DBVTG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: LP2985-25DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985-25DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVTG4 - 1056238-LP2985-25DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVTG4
1056238-LP2985-25DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVTG4 1056238-LP2985-25DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1056238-LP2985-25DBV TG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056238-LP2985-25DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985-25DBVTG4 699-LP2985-25DBVTG4 1056238-LP2985-25DBVTG4
Product Name LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 2.5V 150MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25790YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details