Single Output LDO, 150mA, Fixed(3.3V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1056256-LP2985A-33DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Consumer Electronics, Audio, Power Management
150-mA, 16-V, low-dropout voltage regulator with high-accuracy 5-SOT-23 -40 to 125 Product overview: LP2985A-33DBVTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-33DBVTG4
LDO Voltage Regulators Sgl Output 150mA Fixed(3.3V) Lo Quies
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985A-33DBVTG4 | 296-41454-2-ND | 1056256-LP2985A-33DBVTG4 | 776-LP2985A-33DBVTG4 | LP2985A-33DBVTG4 | LP2985A-33DBVTG4 | LP2985A-33DBVTG4 | LP2985A-33DBVTG4 |
| Product Name | LP2985A-33 Single Output LDO, 150mA, Fixed(3.3V), 1.0% Tolerance, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2985A-33DBVTG4 | SOT-23 Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |