IC REG LINEAR FIXED LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988AILD-3.0 | LP2988AILD-3.0 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 3 volts | 3 to ? volts |
| IOUT | 0.2000 amps | 0.2000 amps |
| IQ | 1.20E-4 amps | 1.20E-4 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |