Texas Instruments High-Performance Analog 1.35V 150MA SOT23 LDO Voltage Regulator IC LP2985AIM5-135/NOPB

Description
IC REG LIN 1.35V 150MA SOT23-5 Product overview: LP2985AIM5-135/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.35V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIM5-135/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.35V 150MA SOT23-5 Product overview: LP2985AIM5-135/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.35V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIM5-135/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.35V 150MA SOT23 LDO Voltage Regulator IC
699-LP2985AIM5-135/NOPB
1.35V 150MA SOT23 LDO Voltage Regulator IC 699-LP2985AIM5-135/NOPB
IC REG LIN 1.35V 150MA SOT23-5 Product overview: LP2985AIM5-135/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.35V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIM5-135/N OPB can be used for catalog matching and distributor lookup.

IC REG LIN 1.35V 150MA SOT23-5 Product overview: LP2985AIM5-135/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.35V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIM5-135/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1070532-LP2985AIM5-135/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1070532-LP2985AIM5-135/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1070532-LP2985AIM5-135/NOPB
Win Source Part Number: 1070532-LP2985AIM5-1 35/NOPB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.5 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 1.35V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LP2985AIM5-135/NOPBL P2985AIM5-135NOPB; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 95 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LP2985AIM5135NOPB,LP 2985AIM5-135,*LP2985 AIM5-135,LP2985AIM5- 135TR-NDR,LP2985AIM5 -135TR,LP2985AIM5-13 5CT-NDR,LP2985AIM5-1 35TR-ND,*LP2985AIM5- 135/NOPB,LP2985AIM5- 135/NOPBCT,LP2985AIM 5-135CT,LP2985AIM5-1 35CT-ND,LP2985AIM5-1 35/NOPBTR Base Product Number: LP2985 Product Status: Obsolete Voltage Dropout (Max): 0.58V @ 150mA

Win Source Part Number: 1070532-LP2985AIM5-135/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.35V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2985AIM5-135/NOPBLP2985AIM5-135NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP2985AIM5135NOPB,LP2985AIM5-135,*LP2985AIM5-135,LP2985AIM5-135TR-NDR,LP2985AIM5-135TR,LP2985AIM5-135CT-NDR,LP2985AIM5-135TR-ND,*LP2985AIM5-135/NOPB,LP2985AIM5-135/NOPBCT,LP2985AIM5-135CT,LP2985AIM5-135CT-ND,LP2985AIM5-135/NOPBTR
Base Product Number: LP2985
Product Status: Obsolete
Voltage Dropout (Max): 0.58V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985AIM5-135/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AIM5-135/NOPB
PMIC - Voltage Regulators - Linear LP2985AIM5-135/NOPB
IC REG LIN 1.35V 150MA SOT23-5

IC REG LIN 1.35V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2985AIM5-135/NOPB 1070532-LP2985AIM5-135/NOPB LP2985AIM5-135/NOPB
Product Name 1.35V 150MA SOT23 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; SOT-23-5 SOT23; Other; Tape & Reel (TR),Cut Tape (CT)
Output Voltage 1.35 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.2800 volts 0.5800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data