Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23
2.7V LDO Regulator, 150mA, Low Noise, SOT-23-5 Product overview: LP2985AIM5X-2.7/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 2.7V 150MA SOT23-5
IC REG LINEAR 2.7V 150MA SOT23-5
IC REG LINEAR 2.7V 150MA SOT23-5
IC REG LINEAR 2.7V 150MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985AIM5X-2.7/NOPB | 776-LP2985AIM5X-2.7/NOPB | LP2985AIM5X-2.7/NOPB-ND | LP2985AIM5X-2.7/NOPB | LP2985AIM5X-2.7/NOPB | LP2985AIM5X-2.7/NOPB | 815-LP2985AIM5X-2.7/NOPB | LP2985AIM5X-2.7/NOPB |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | 2.7V 150mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 2.7V 150MA SOT23-5 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 to 10 volts | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | 2.7 volts | 2.7 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |