Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP2982AIBP-3.0 LP2982AIBP-3.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 128493-LP2982AIBP-3. 0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.33V @ 80mA Operating Supply Current: 95μA to 1.4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 128493-LP2982AIBP-3. 0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.33V @ 80mA Operating Supply Current: 95μA to 1.4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIBP-3.0 - 128493-LP2982AIBP-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIBP-3.0
128493-LP2982AIBP-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIBP-3.0 128493-LP2982AIBP-3.0
Manufacturer: Texas Instruments Win Source Part Number: 128493-LP2982AIBP-3. 0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.33V @ 80mA Operating Supply Current: 95μA to 1.4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 128493-LP2982AIBP-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-uSMD
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.33V @ 80mA
Operating Supply Current: 95μA to 1.4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
SMD 3V 0.225V LDO Voltage Regulator IC
699-LP2982AIBP-3.0
SMD 3V 0.225V LDO Voltage Regulator IC 699-LP2982AIBP-3.0
3V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PBGA5, MICRO SMD-5 Product overview: LP2982AIBP-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.225V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.225V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2982AIBP-3.0 can be used for catalog matching and distributor lookup.

3V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PBGA5, MICRO SMD-5 Product overview: LP2982AIBP-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.225V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.225V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2982AIBP-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2982AIBP-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2982AIBP-3.0
PMIC - Voltage Regulators - Linear LP2982AIBP-3.0
IC REG LINEAR 3V 50MA 5USMD

IC REG LINEAR 3V 50MA 5USMD

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2982AIBP-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2982AIBP-3.0
Voltage Regulators - Linear LP2982AIBP-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 128493-LP2982AIBP-3.0 699-LP2982AIBP-3.0 LP2982AIBP-3.0 LP2982AIBP-3.0
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2982AIBP-3.0 SMD 3V 0.225V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 5-uSMD Other; VFBGA Other; 5-VFBGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3931KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details