Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP2985AITP-3.0/NOPB-NS |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 5-UFBGA, DSBGA |
| Life Cycle Stage | Active |
| Output Voltage | 3 to ? volts |