Texas Instruments 0.6 V 5V 0.375V LDO Voltage Regulator IC LP38500ASDX-ADJ

Description
0.6 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.375V DROPOUT, PDSO8, LLP-8 Product overview: LP38500ASDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, 5V, 0.375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, 5V, 0.375V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38500ASDX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.6 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.375V DROPOUT, PDSO8, LLP-8 Product overview: LP38500ASDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, 5V, 0.375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, 5V, 0.375V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38500ASDX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6 V 5V 0.375V LDO Voltage Regulator IC
699-LP38500ASDX-ADJ
0.6 V 5V 0.375V LDO Voltage Regulator IC 699-LP38500ASDX-ADJ
0.6 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.375V DROPOUT, PDSO8, LLP-8 Product overview: LP38500ASDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, 5V, 0.375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, 5V, 0.375V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38500ASDX-ADJ can be used for catalog matching and distributor lookup.

0.6 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.375V DROPOUT, PDSO8, LLP-8 Product overview: LP38500ASDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, 5V, 0.375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, 5V, 0.375V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38500ASDX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38500ASDX-ADJ - 071808-LP38500ASDX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38500ASDX-ADJ
071808-LP38500ASDX-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP38500ASDX-ADJ 071808-LP38500ASDX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 071808-LP38500ASDX-A DJ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.22V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 0.6 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WSON (3x2.5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.37 @ 1.5A Operating Supply Current: 15μA to 3.5mA PSRR: 58dB to 56dB (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 071808-LP38500ASDX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.22V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (3x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.37 @ 1.5A
Operating Supply Current: 15μA to 3.5mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP38500ASDX-ADJ 071808-LP38500ASDX-ADJ
Product Name 0.6 V 5V 0.375V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38500ASDX-ADJ
Dropout Voltage 3.75E-4 volts 0.3700 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP3171JR-REEL7 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details