Texas Instruments LP2985A-10 150-mA Low-Noise, Low-Dropout Regulator With Shutdown LP2985A-10DBVR

Description
150-mA Low-Noise, Low-Dropout Regulator With Shutdown 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
150-mA Low-Noise, Low-Dropout Regulator With Shutdown 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985A-10 150-mA Low-Noise, Low-Dropout Regulator With Shutdown - LP2985A-10DBVR - Texas Instruments
Dallas, TX, United States
LP2985A-10 150-mA Low-Noise, Low-Dropout Regulator With Shutdown
LP2985A-10DBVR
LP2985A-10 150-mA Low-Noise, Low-Dropout Regulator With Shutdown LP2985A-10DBVR
150-mA Low-Noise, Low-Dropout Regulator With Shutdown 5-SOT-23 -40 to 125

150-mA Low-Noise, Low-Dropout Regulator With Shutdown 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-10DBVR - 082941-LP2985A-10DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-10DBVR
082941-LP2985A-10DBVR
PMIC - PMIC - Voltage Regulators - Linear - LP2985A-10DBVR 082941-LP2985A-10DBVR
Manufacturer: Texas Instruments Win Source Part Number: 082941-LP2985A-10DBV R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082941-LP2985A-10DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24264-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24264-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24264-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24264-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24264-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24264-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24264-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24264-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24264-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
10V 150mA SOT-23 LDO Voltage Regulator IC
776-LP2985A-10DBVR
10V 150mA SOT-23 LDO Voltage Regulator IC 776-LP2985A-10DBVR
10V 150mA LDO Voltage Regulator, 1% Acc, SOT-23-5 Product overview: LP2985A-10DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-10DBVR can be used for catalog matching and distributor lookup.

10V 150mA LDO Voltage Regulator, 1% Acc, SOT-23-5 Product overview: LP2985A-10DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-10DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2985A-10DBVR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 10V, 0.575V Dropout, PDSO5

Fixed Positive LDO Regulator, 10V, 0.575V Dropout, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985A-10DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985A-10DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985A-10DBVR
IC REG LINEAR 10V 150MA SOT23-5

IC REG LINEAR 10V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985A-10DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985A-10DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985A-10DBVR
IC REG LINEAR 10V 150MA SOT23-5

IC REG LINEAR 10V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2985A-10DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985A-10DBVR
PMIC - Voltage Regulators - Linear LP2985A-10DBVR
IC REG LINEAR 10V 150MA SOT23-5

IC REG LINEAR 10V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985A-10DBVR
LDO Voltage Regulators LP2985A-10DBVR
LDO Voltage Regulators 150mA Lo-Noise LDO Regulator

LDO Voltage Regulators 150mA Lo-Noise LDO Regulator

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP2985A-10DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP2985A-10DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) LP2985A-10DBVR
45dB@(1kHz) 150mA Fixed 10V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

45dB@(1kHz) 150mA Fixed 10V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985A-10DBVR 082941-LP2985A-10DBVR 296-24264-1-ND 776-LP2985A-10DBVR LP2985A-10DBVR LP2985A-10DBVR LP2985A-10DBVR LP2985A-10DBVR LP2985A-10DBVR LP2985A-10DBVR
Product Name LP2985A-10 150-mA Low-Noise, Low-Dropout Regulator With Shutdown PMIC - PMIC - Voltage Regulators - Linear - LP2985A-10DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 10V 150mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 10 volts 10 volts 1 volts 10 volts 10 volts 10 volts 10 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data