The LP2985-N is a 150 mA low-noise, ultra-low-dropout voltage regulator in a 5-pin SOT-23 (2.9 mm × 2.8 mm) package. It operates with an input voltage range of 2.5 V to 16 V and provides a fixed 2.8 V output with ±0.5% accuracy across load and temperature. Quiescent current is 71 µA at no load and 750 µA at full load, with shutdown current of 1.12 µA (typical). It is stable with a 2.2 µF ceramic output capacitor, offers 30 µV RMS output noise with a 10 nF bypass capacitor, and maintains 70 dB PSRR at 1 kHz. Operating junction temperature ranges from -40°C to +125°C. Output current limiting and thermal protection are included.
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Fixed Positive LDO Regulator, 2.8V, 0.575V Dropout, PDSO5
Fixed Positive LDO Regulator, 2.8V, 0.575V Dropout, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 100285-LP2985IM5-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
2.8V 150mA LDO Voltage Regulator, SOT-23, 16V In Product overview: LP2985IM5-2.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-2.8/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators MicroPwr 150mA Low-Noise LDO Reg
IC REG LINEAR 2.8V 150MA SOT23-5
IC REG LINEAR 2.8V 150MA SOT23-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985IM5-2.8/NOPB | LP2985IM5-2.8/NOPB | 100285-LP2985IM5-2.8/NOPB | LP2985IM5-2.8/NOPBTR-ND | 776-LP2985IM5-2.8/NOPB | LP2985IM5-2.8/NOPB | LP2985IM5-2.8/NOPB | LP2985IM5-2.8/NOPB | LP2985IM5-2.8/NOPB |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-2.8/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 150mA 16V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 to 10 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |