Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
10V LDO 150mA, 16V In, SOT-23-5 Product overview: LP2985-10DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985-10DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 849247-LP2985-10DBVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LP2985
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-24263-1-ND, -LP2985-10DBVR-NDR, 296-24263-2, -296-24263-1-NDR, 296-24263-6-NDR, 296-24263-1, LP298510DBVR, 296-24263-2-NDR, 296-24263-6, 296-24263-1-NDR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 10V 150MA SOT23-5
IC REG LINEAR 10V 150MA SOT23-5
LDO Voltage Regulators Sgl Output LDO 150mA Fixed
IC REG LINEAR 10V 150MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985-10DBVR | 776-LP2985-10DBVR | 849247-LP2985-10DBVR | 296-24263-1-ND | LP2985-10DBVR | LP2985-10DBVR | LP2985-10DBVR | LP2985-10DBVR |
| Product Name | LP2985-10 Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise | 10V 150mA 16V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2985-10DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; Reel - TR | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 10 volts | 10 volts | 1 volts | 10 volts | 10 volts |