IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: LP2982AIM5-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2982AIM5-2.5/N
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 127244-LP2982AIM5-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.33V @ 80mA
Operating Supply Current: 95μA to 1.4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR 2.5V 50MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 2.5V 50MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2982AIM5-2.5/NOPB | LP2982AIM5-2.5/NOPBTR-ND | 127244-LP2982AIM5-2.5/NOPB | LP2982AIM5-2.5/NOPB | LP2982AIM5-2.5/NOPB | LP2982AIM5-2.5/NOPB |
| Product Name | 2.5V 50MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-2.5/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| Dropout Voltage | 0.1200 volts | 0.3300 volts | 0.3300 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |