DDR Term Regulator 1.36V Fixed 1.5A HSOP 2.2-5.5V Product overview: LP2998QMRE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.36V, 1.5A, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.36V, 1.5A, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998QMRE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779718-LP2998QMRE/NO
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Applications: Converter, DDR
Mounting: SMD
Voltage - Input: 2.2 V ~ 5.5 V
Number of Outputs: 1
Family Name: LP2998-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO PowerPad
Alternative Parts (Cross-Reference): NCP51198PDR2G; BD3538F-E2; RT9026PSP; RT9026GSP;
Introduction Date: December 14, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG CONV DDR 1OUT 8SOPWRPAD
IC REG CONV DDR 1OUT 8SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-LP2998QMRE/NOPB | 779718-LP2998QMRE/NOPB | LP2998QMRE/NOPB | LP2998QMRE/NOPB |
| Product Name | 1.36V 1.5A 5.5V Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998QMRE/NOPB | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Fixed | |||
| Package Type | Other; HSOP | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| IOUT | 1.5 amps | |||
| IQ | 5.00E-4 amps |