Texas Instruments LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AITPX-2.9/NOPB

Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA
Request a Quote Datasheet
Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and micro SMD Packages - LP2985AITPX-2.9/NOPB - Texas Instruments
Dallas, TX, United States
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages
LP2985AITPX-2.9/NOPB
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AITPX-2.9/NOPB
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA

Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985AITPX-2.9/NOPB - 779700-LP2985AITPX-2.9/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985AITPX-2.9/NOPB
779700-LP2985AITPX-2.9/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985AITPX-2.9/NOPB 779700-LP2985AITPX-2.9/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779700-LP2985AITPX-2 .9/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: LP2985 Output Voltage: 2.9V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DSBGA Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.58V @ 150mA Alternative Parts (Cross-Reference): NCP4626DMX030TCG; NCP4626HMX030TCG ; ILC7083AIK30X; ADP7102ACPZ-3.0-R7; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779700-LP2985AITPX-2.9/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: LP2985
Output Voltage: 2.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 5-DSBGA
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.58V @ 150mA
Alternative Parts (Cross-Reference): NCP4626DMX030TCG; NCP4626HMX030TCG ; ILC7083AIK30X; ADP7102ACPZ-3.0-R7;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.9V 150mA 16V SOT-23 LDO Voltage Regulator IC
699-LP2985AITPX-2.9/NOPB
2.9V 150mA 16V SOT-23 LDO Voltage Regulator IC 699-LP2985AITPX-2.9/NOPB
2.9V LDO Regulator, 150mA, 16V In, SOT-23, SM Product overview: LP2985AITPX-2.9/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AITPX-2.9/ NOPB can be used for catalog matching and distributor lookup.

2.9V LDO Regulator, 150mA, 16V In, SOT-23, SM Product overview: LP2985AITPX-2.9/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AITPX-2.9/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - LP2985AITPX-2.9/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AITPX-2.9/NOPB
Voltage Regulators - Linear LP2985AITPX-2.9/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Buy Now
PMIC - Voltage Regulators - Linear - LP2985AITPX-2.9/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AITPX-2.9/NOPB
PMIC - Voltage Regulators - Linear LP2985AITPX-2.9/NOPB
IC REG LINEAR 2.9V 150MA 5DSBGA

IC REG LINEAR 2.9V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985AITPX-2.9/NOPB 779700-LP2985AITPX-2.9/NOPB 699-LP2985AITPX-2.9/NOPB LP2985AITPX-2.9/NOPB LP2985AITPX-2.9/NOPB
Product Name LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages PMIC - PMIC - Voltage Regulators - Linear - LP2985AITPX-2.9/NOPB 2.9V 150mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 Other; 5-UFBGA, DSBGA Other; SOT-23 Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 10 volts 2.9 volts 2.9 volts 2.9 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers