Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LIN 1.35V 150MA SOT23-5 Product overview: LP2985AIM5X-135/NOPB
IC REG LIN 1.35V 150MA SOT23-5
IC REG LIN 1.35V 150MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2985AIM5X-135/NOPB-ND | 776-LP2985AIM5X-135/NOPB | LP2985AIM5X-135/NOPB | LP2985AIM5X-135/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.35V 150MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |