Texas Instruments LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5-2.0/NOPB

Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator - LP2985IM5-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator
LP2985IM5-2.0/NOPB
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5-2.0/NOPB
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-2.0/NOPB - 124557-LP2985IM5-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-2.0/NOPB
124557-LP2985IM5-2.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-2.0/NOPB 124557-LP2985IM5-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124557-LP2985IM5-2.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 124557-LP2985IM5-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
2V 150mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2985IM5-2.0/NOPB
2V 150mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2985IM5-2.0/NOPB
2V LDO 150mA, 16V In, SOT-23-5, Low Dropout Regulator Product overview: LP2985IM5-2.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-2.0/NO PB can be used for catalog matching and distributor lookup.

2V LDO 150mA, 16V In, SOT-23-5, Low Dropout Regulator Product overview: LP2985IM5-2.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2985IM5-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
 - LP2985IM5-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-2.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-2.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-2.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-2.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-2.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-2.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-2.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2985IM5-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5-2.0/NOPB
PMIC - Voltage Regulators - Linear LP2985IM5-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985IM5-2.0/NOPB
LDO Voltage Regulators LP2985IM5-2.0/NOPB
LDO Voltage Regulators Micropower 150mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 150mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-2.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-2.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2985IM5-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5-2.0/NOPB
Voltage Regulators - Linear LP2985IM5-2.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5-2.0/NOPB 124557-LP2985IM5-2.0/NOPB 776-LP2985IM5-2.0/NOPB LP2985IM5-2.0/NOPB LP2985IM5-2.0/NOPBDKR-ND LP2985IM5-2.0/NOPB LP2985IM5-2.0/NOPB LP2985IM5-2.0/NOPB LP2985IM5-2.0/NOPB LP2985IM5-2.0/NOPB
Product Name LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-2.0/NOPB 2V 150mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.5 to 2 volts 2 volts 2 volts 2 volts 2 volts 2 volts 2 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24250CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25306RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details