LP2985 - Micropower 150-mA Low-Noise Ultra-Low-Dropout Regulator in a SOT-23 Package
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-uSMD (0.93x1.11)
IC REG LINEAR FIXED LDO REG
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2985AIBP-3.6 | LP2985AIBP-3.6 | LP2985AIBP-3.6 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; VFBGA5 | Other; 5-VFBGA | |
| Output Voltage Type | Fixed; Fixed | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 3.6 to ? volts | 3.6 volts |