IC REG LINEAR 2.5V 200MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988ILD-2.5 | LP2988ILD-2.5 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.2000 amps | 0.2000 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-WDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete |