The LP2985AIM5X-2.9 is a low-noise linear voltage regulator capable of delivering up to 150 mA of output current. It operates with a dropout voltage of only 300 mV, making it suitable for battery-powered applications. The device features a fixed output voltage of 2.9 V and offers a precision output voltage tolerance of 1%. It has a low quiescent current of 75 µA at a 1 mA load and 850 µA at full load, which contributes to its efficiency. The LP2985AIM5X-2.9 is designed to work with low equivalent series resistance (ESR) ceramic output capacitors, ensuring stability and performance. It includes overtemperature and overcurrent protection, and operates within a junction temperature range of -40°C to 125°C. This regulator is packaged in a compact SOT-23 form factor, making it suitable for space-constrained designs.
2.9V LDO Regulator, 150mA, SOT-23-5, 16V In, 45dB PSRR Product overview: LP2985AIM5X-2.9 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150mA, 16V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIM5X-2.9 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.9V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 2.9V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2985AIM5X-2.9 | LP2985AIM5X-2.9 | LP2985AIM5X-2.9 | LP2985AIM5X-2.9 |
| Product Name | 2.9V 150mA 16V SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |
| Output Voltage | 2.9 volts | 2.9 to ? volts | 2.9 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| IQ | 9.50E-5 amps | 9.50E-5 amps | 9.50E-5 amps |