Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-1.8 LP2989AIMMX-1.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 071794-LP2989AIMMX-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071794-LP2989AIMMX-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-1.8 - 071794-LP2989AIMMX-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-1.8
071794-LP2989AIMMX-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-1.8 071794-LP2989AIMMX-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071794-LP2989AIMMX-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071794-LP2989AIMMX-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
1.8V MSOP LDO Voltage Regulator IC
699-LP2989AIMMX-1.8
1.8V MSOP LDO Voltage Regulator IC 699-LP2989AIMMX-1.8
1.8V FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2989AIMMX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AIMMX-1.8 can be used for catalog matching and distributor lookup.

1.8V FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2989AIMMX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AIMMX-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071794-LP2989AIMMX-1.8 699-LP2989AIMMX-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-1.8 1.8V MSOP LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-VSSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data