Texas Instruments LP2982 Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2982AIM5-5.0/NOPB

Description
Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2982 is a 50mA fixed-output low-dropout voltage regulator with an output voltage of 5.0V, designed for low-noise applications in industrial and medical systems. It is housed in a 5-pin SOT-23 (DBV) package measuring 2.9mm × 2.8mm and operates with an input voltage range of 2.5V to 16V. The regulator maintains ±0.5% output accuracy over load and temperature, features a low quiescent current of 69μA at zero load and 380μA at full load, and provides 30μV RMS output noise with a 10nF bypass capacitor. It includes overcurrent and thermal protection, is stable with a minimum 2.2μF ceramic output capacitor, and operates over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP2982 is a 50mA fixed-output low-dropout voltage regulator with an output voltage of 5.0V, designed for low-noise applications in industrial and medical systems. It is housed in a 5-pin SOT-23 (DBV) package measuring 2.9mm × 2.8mm and operates with an input voltage range of 2.5V to 16V. The regulator maintains ±0.5% output accuracy over load and temperature, features a low quiescent current of 69μA at zero load and 380μA at full load, and provides 30μV RMS output noise with a 10nF bypass capacitor. It includes overcurrent and thermal protection, is stable with a minimum 2.2μF ceramic output capacitor, and operates over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP2982 Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package - LP2982AIM5-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2982 Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package
LP2982AIM5-5.0/NOPB
LP2982 Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2982AIM5-5.0/NOPB
Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2982AIM5-5.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2982AIM5-5.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2982AIM5-5.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2982AIM5-5.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2982AIM5-5.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2982AIM5-5.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2982AIM5-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2982AIM5-5.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2982AIM5-5.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 50mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2982AIM5-5.0/NOPB
5V 50mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2982AIM5-5.0/NOPB
5V LDO Regulator, 50mA, 16V In, SOT-23, Low Noise Product overview: LP2982AIM5-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2982AIM5-5.0/N OPB can be used for catalog matching and distributor lookup.

5V LDO Regulator, 50mA, 16V In, SOT-23, Low Noise Product overview: LP2982AIM5-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2982AIM5-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB - 1056226-LP2982AIM5-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB
1056226-LP2982AIM5-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB 1056226-LP2982AIM5-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056226-LP2982AIM5-5 .0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.33V @ 80mA Operating Supply Current: 95μA to 1.4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 1056226-LP2982AIM5-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.33V @ 80mA
Operating Supply Current: 95μA to 1.4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management, Imaging, Video & Vision

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2982AIM5-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2982AIM5-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2982AIM5-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2982AIM5-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2982AIM5-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 5V 50MA SOT23-5 - 815-LP2982AIM5-5.0/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 50MA SOT23-5
815-LP2982AIM5-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5 815-LP2982AIM5-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2982AIM5-5.0/NOPB
PMIC - Voltage Regulators - Linear LP2982AIM5-5.0/NOPB
IC REG LINEAR 5V 50MA SOT23-5

IC REG LINEAR 5V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2982AIM5-5.0/NOPB
LDO Voltage Regulators LP2982AIM5-5.0/NOPB
LDO Voltage Regulators 50-mA Micropower Ultra-Low-Dropout LDO in SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators 50-mA Micropower Ultra-Low-Dropout LDO in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2982AIM5-5.0/NOPB
Voltage Regulators - Linear LP2982AIM5-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2982AIM5-5.0/NOPB LP2982AIM5-5.0/NOPBDKR-ND 776-LP2982AIM5-5.0/NOPB 1056226-LP2982AIM5-5.0/NOPB LP2982AIM5-5.0/NOPB LP2982AIM5-5.0/NOPB 815-LP2982AIM5-5.0/NOPB LP2982AIM5-5.0/NOPB LP2982AIM5-5.0/NOPB LP2982AIM5-5.0/NOPB
Product Name LP2982 Micropower 50 mA Ultra Low-Dropout Regulator in SOT-23 Package Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 50mA 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-5.0/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 5V 50MA SOT23-5 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data