Texas Instruments LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-25DBVRG4

Description
Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise - LP2985-25DBVRG4 - Texas Instruments
Dallas, TX, United States
LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise
LP2985-25DBVRG4
LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-25DBVRG4
Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVRG4 - 071766-LP2985-25DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVRG4
071766-LP2985-25DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVRG4 071766-LP2985-25DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 071766-LP2985-25DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071766-LP2985-25DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA SOT23 LDO Voltage Regulator IC
699-LP2985-25DBVRG4
2.5V 150MA SOT23 LDO Voltage Regulator IC 699-LP2985-25DBVRG4
IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: LP2985-25DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985-25DBVRG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: LP2985-25DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985-25DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LINEAR 2.5V 150MA SOT23-5 - 815-LP2985-25DBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 150MA SOT23-5
815-LP2985-25DBVRG4
IC REG LINEAR 2.5V 150MA SOT23-5 815-LP2985-25DBVRG4
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985-25DBVRG4 071766-LP2985-25DBVRG4 699-LP2985-25DBVRG4 815-LP2985-25DBVRG4
Product Name LP2985-25 Single Output LDO, 150mA, Fixed(2.5V), 1.5% Tolerance, Low Quiescent Current, Low Noise PMIC - PMIC - Voltage Regulators - Linear - LP2985-25DBVRG4 2.5V 150MA SOT23 LDO Voltage Regulator IC IC REG LINEAR 2.5V 150MA SOT23-5
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data