Texas Instruments LP2983 Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V LP2983IM5-1.2

Description
Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2983 Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V - LP2983IM5-1.2 - Texas Instruments
Dallas, TX, United States
LP2983 Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V
LP2983IM5-1.2
LP2983 Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V LP2983IM5-1.2
Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125

Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
150 mA 1.2V SOT-23 Voltage Regulator IC
776-LP2983IM5-1.2
150 mA 1.2V SOT-23 Voltage Regulator IC 776-LP2983IM5-1.2
Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125 Product overview: LP2983IM5-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 1.2V, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2983IM5-1.2 can be used for catalog matching and distributor lookup.

Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 5-SOT-23 -40 to 125 Product overview: LP2983IM5-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 1.2V, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2983IM5-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2983IM5-1.2 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 1.2V, BIPolar, PDSO5

Fixed Positive Standard Regulator, 1.2V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2983IM5-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2983IM5-1.2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2983IM5-1.2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Newest Parts - LP2983IM5-1.2 - 1202965-LP2983IM5-1.2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP2983IM5-1.2
1202965-LP2983IM5-1.2
Newest Parts - LP2983IM5-1.2 1202965-LP2983IM5-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1202965-LP2983IM5-1. 2 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: LP2983 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 16V Current - Quiescent (Iq): 95μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202965-LP2983IM5-1.2
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2983
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 16V
Current - Quiescent (Iq): 95μA

Buy Now
PMIC - Voltage Regulators - Linear - LP2983IM5-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2983IM5-1.2
PMIC - Voltage Regulators - Linear LP2983IM5-1.2
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2983IM5-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2983IM5-1.2
Voltage Regulators - Linear LP2983IM5-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2983IM5-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2983IM5-1.2
Voltage Regulators - Linear LP2983IM5-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2983IM5-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2983IM5-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2983IM5-1.2
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2983IM5-1.2 776-LP2983IM5-1.2 LP2983IM5-1.2 LP2983IM5-1.2TR-ND 1202965-LP2983IM5-1.2 LP2983IM5-1.2 LP2983IM5-1.2 LP2983IM5-1.2 LP2983IM5-1.2
Product Name LP2983 Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages ??? 1.2V 150 mA 1.2V SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - LP2983IM5-1.2 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 Other; TSOP5/6 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1 to 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 to ? volts 1.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 296-46287-6-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24123RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details