DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC Tube Product overview: LP2998MA/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203204-LP2998MA/NOP
Packaging: Tube
Mounting Style: SMD
Applications: Converter, DDR
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LP2998
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 2.2V ~ 5.5V
IC REG CONV DDR 1OUT 8SOIC
IC REG CONV DDR 1OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-LP2998MA/NOPB | 1203204-LP2998MA/NOPB | LP2998MA/NOPB | LP2998MA/NOPB |
| Product Name | 2.2V 5.5V SOIC Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MA/NOPB | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| IOUT | 1.5 amps |