Texas Instruments LP2985-10 Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-10DBVT

Description
Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2985-10 Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise - LP2985-10DBVT - Texas Instruments
Dallas, TX, United States
LP2985-10 Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise
LP2985-10DBVT
LP2985-10 Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise LP2985-10DBVT
Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
10V 150mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2985-10DBVT
10V 150mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2985-10DBVT
10V LDO 150mA, 16V In, SOT-23-5, Enable Product overview: LP2985-10DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985-10DBVT can be used for catalog matching and distributor lookup.

10V LDO 150mA, 16V In, SOT-23-5, Enable Product overview: LP2985-10DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985-10DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317109-LP2985-10DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317109-LP2985-10DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317109-LP2985-10DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1317109-LP2985-10DBV T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.5 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 10V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 95 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP298510DBVT,296-321 47-6,LP2985-10DBVT-N D,296-32147-2,296-32 147-1 Base Product Number: LP2985 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.58V @ 150mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317109-LP2985-10DBVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 10V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP298510DBVT,296-32147-6,LP2985-10DBVT-ND,296-32147-2,296-32147-1
Base Product Number: LP2985
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.58V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32147-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32147-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32147-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32147-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32147-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32147-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985-10DBVT
LDO Voltage Regulators LP2985-10DBVT
LDO Voltage Regulators Sgl Output LDO 150mA Fixed

LDO Voltage Regulators Sgl Output LDO 150mA Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985-10DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985-10DBVT
PMIC - Voltage Regulators - Linear LP2985-10DBVT
IC REG LINEAR 10V 150MA SOT23-5

IC REG LINEAR 10V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985-10DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985-10DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985-10DBVT
IC REG LINEAR 10V 150MA SOT23-5

IC REG LINEAR 10V 150MA SOT23-5

Supplier's Site
LDO Voltage Regulators Sgl Output LDO 150mA Fixed - 815-LP2985-10DBVT - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators Sgl Output LDO 150mA Fixed
815-LP2985-10DBVT
LDO Voltage Regulators Sgl Output LDO 150mA Fixed 815-LP2985-10DBVT
LDO Voltage Regulators Sgl Output LDO 150mA Fixed

LDO Voltage Regulators Sgl Output LDO 150mA Fixed

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985-10DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985-10DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985-10DBVT
IC REG LINEAR 10V 150MA SOT23-5

IC REG LINEAR 10V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985-10DBVT 776-LP2985-10DBVT 1317109-LP2985-10DBVT 296-32147-1-ND LP2985-10DBVT LP2985-10DBVT LP2985-10DBVT 815-LP2985-10DBVT LP2985-10DBVT
Product Name LP2985-10 Single Output LDO, 150mA, Fixed(10V), 1.5% Tolerance, Low Quiescent Current, Low Noise 10V 150mA 16V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Sgl Output LDO 150mA Fixed Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 10 volts 10 volts 1 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers